Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP
IC REG LIN 2.85V 500MA 20TSSOP
IC REG LIN 2.85V 500MA 20TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TL-SCSI285PWRG4-ND | TL-SCSI285PWRG4 | TL-SCSI285PWRG4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | ||
| Special Features | Input Overcurrent Protection |