Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-50CDRJRG4

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-50CDRJRG4 - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-50CDRJRG4
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-50CDRJRG4
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125

Buy Now Datasheet
5V 800MA LDO Voltage Regulator IC - 699-TLV1117-50CDRJRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 800MA LDO Voltage Regulator IC
699-TLV1117-50CDRJRG4
5V 800MA LDO Voltage Regulator IC 699-TLV1117-50CDRJRG4
IC REG LINEAR 5V 800MA 8SON Product overview: TLV1117-50CDRJRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLV1117-50CDRJRG 4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 800MA 8SON Product overview: TLV1117-50CDRJRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLV1117-50CDRJRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50CDRJRG4 - 1269917-TLV1117-50CDRJRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50CDRJRG4
1269917-TLV1117-50CDRJRG4
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50CDRJRG4 1269917-TLV1117-50CDRJRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269917-TLV1117-50CD RJRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C Package: 8-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: TLV1117 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (4x4) Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): 5962F0253601VXC; 5962F0253601VXA; RHFL4913KP50-02V; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269917-TLV1117-50CDRJRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: 8-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 800mA
Family Name: TLV1117
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (4x4)
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.3V @ 800mA
Alternative Parts (Cross-Reference): 5962F0253601VXC; 5962F0253601VXA; RHFL4913KP50-02V;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117-50CDRJRG4 699-TLV1117-50CDRJRG4 1269917-TLV1117-50CDRJRG4
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 5V 800MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV1117-50CDRJRG4
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; QFN Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Management IC - 713-BQ27441DRZT-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers