Texas Instruments REG104-3 Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response REG104FA-3KTTT

Description
Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG104-3 Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response - REG104FA-3KTTT - Texas Instruments
Dallas, TX, United States
REG104-3 Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response
REG104FA-3KTTT
REG104-3 Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response REG104FA-3KTTT
Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
 - REG104FA-3KTTT - Rochester Electronics
Newburyport, MA, United States
REG104 1A, Low-Noise, Low Dropout Regulator

REG104 1A, Low-Noise, Low Dropout Regulator

Supplier's Site Datasheet
Singapore, Singapore
3V 1A LDO Voltage Regulator IC
776-REG104FA-3KTTT
3V 1A LDO Voltage Regulator IC 776-REG104FA-3KTTT
3V LDO Regulator, 1A, 230mV Dropout, TO-263-6, SM Product overview: REG104FA-3KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-3KTTT can be used for catalog matching and distributor lookup.

3V LDO Regulator, 1A, 230mV Dropout, TO-263-6, SM Product overview: REG104FA-3KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-3KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3KTTT - 1242415-REG104FA-3KTTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3KTTT
1242415-REG104FA-3KTTT
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3KTTT 1242415-REG104FA-3KTTT
Manufacturer: Texas Instruments Win Source Part Number: 1242415-REG104FA-3KT TT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: REG104 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.48V @ 1A Alternative Parts (Cross-Reference): MCP18273002E/ET; LT1118CST-2.85#TRPBF ; LT1118CST-2.85#TR; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242415-REG104FA-3KTTT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: REG104
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.48V @ 1A
Alternative Parts (Cross-Reference): MCP18273002E/ET; LT1118CST-2.85#TRPBF; LT1118CST-2.85#TR;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104FA-3KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104FA-3KTTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104FA-3KTTT
IC REG LIN 3V 1A DDPAK/TO263-5

IC REG LIN 3V 1A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - REG104FA-3KTTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104FA-3KTTT
PMIC - Voltage Regulators - Linear REG104FA-3KTTT
IC REG LIN 3V 1A DDPAK/TO263-5

IC REG LIN 3V 1A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG104FA-3KTTT REG104FA-3KTTT 776-REG104FA-3KTTT 1242415-REG104FA-3KTTT REG104FA-3KTTT REG104FA-3KTTT
Product Name REG104-3 Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 3V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3KTTT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Package Type Other; SMSIP5H Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA DPAK; TO-263
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 3 volts 3 volts 3 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers