IC REG LINEAR 2.7V 1A SOT223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG104GA-2.7G4 | REG104GA-2.7G4 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 1 amps | 1 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SOT-223-6 | |
| Life Cycle Stage | Removed; Obsolete |