1.5-A Low-Noise Fast-Transient-Respo
Manufacturer: Texas Instruments
Win Source Part Number: 796865-TL1963A-18DCQ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TL1963A-18
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA ~ 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223-6
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): TS39150CZ18; TS39150CZ18 C0; TS1086CM18 RN; TS1086CM18;
Introduction Date: July 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
1.5-A, 20-V, low-dropout voltage regulator with reverse current & reverse voltage protection 6-SOT-223 -40 to 125 Product overview: TL1963A-18DCQT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-18DCQT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 1.5A SOT223-6
IC REG LINEAR 1.8V 1.5A SOT223-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL1963A-18DCQT | 796865-TL1963A-18DCQT | 296-TL1963A-18DCQTDKR-ND | 776-TL1963A-18DCQT | TL1963A-18DCQT | TL1963A-18DCQT |
| Product Name | TL1963A-18 1.5-A Low-Noise Fast-Transient-Response LDO Regulator | PMIC - PMIC - Voltage Regulators - Linear - TL1963A-18DCQT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |