Texas Instruments REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response REG113EA33250G4

Description
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG113EA33250G4 - Texas Instruments
Dallas, TX, United States
REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG113EA33250G4
REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response REG113EA33250G4
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG113EA33250G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG113EA33250G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG113EA33250G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG113EA33250G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG113EA33250G4
PMIC - Voltage Regulators - Linear REG113EA33250G4
IC REG LINEAR 3.3V 400MA 8VSSOP

IC REG LINEAR 3.3V 400MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG113EA33250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG113EA33250G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG113EA33250G4
IC REG LINEAR 3.3V 400MA 8VSSOP

IC REG LINEAR 3.3V 400MA 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG113EA33250G4 REG113EA33250G4-ND REG113EA33250G4 REG113EA33250G4
Product Name REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; SOT-23,VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data