2.5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PDSO4, GREEN, PLASTIC, SOT-223, 4 PIN Product overview: TLV1117-25IDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.4V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLV1117-25IDCYRG
Manufacturer: Texas Instruments
Win Source Part Number: 1269909-TLV1117-25ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
IC REG LDO 2.5V 0.8A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-TLV1117-25IDCYRG3 | 1269909-TLV1117-25IDCYRG3 | 815-TLV1117-25IDCYRG3 |
| Product Name | 2.5V 1.4V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-25IDCYRG3 | IC REG LDO 2.5V 0.8A SOT223 |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SOT-223-4 | Other; SOT-223-4 | |
| Output Voltage | 2.5 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps |