Texas Instruments High-Performance Analog 2.7V 0.46V LDO Voltage Regulator IC REG104GA-2.7

Description
2.7V FIXED POSITIVE LDO REGULATOR, 0.46V DROPOUT, PDSO6, SOT-223, 5 PIN Product overview: REG104GA-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.46V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.46V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7V FIXED POSITIVE LDO REGULATOR, 0.46V DROPOUT, PDSO6, SOT-223, 5 PIN Product overview: REG104GA-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.46V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.46V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 0.46V LDO Voltage Regulator IC
776-REG104GA-2.7
2.7V 0.46V LDO Voltage Regulator IC 776-REG104GA-2.7
2.7V FIXED POSITIVE LDO REGULATOR, 0.46V DROPOUT, PDSO6, SOT-223, 5 PIN Product overview: REG104GA-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.46V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.46V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-2.7 can be used for catalog matching and distributor lookup.

2.7V FIXED POSITIVE LDO REGULATOR, 0.46V DROPOUT, PDSO6, SOT-223, 5 PIN Product overview: REG104GA-2.7 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.46V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.46V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.7 - 1242422-REG104GA-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.7
1242422-REG104GA-2.7
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.7 1242422-REG104GA-2.7
Manufacturer: Texas Instruments Win Source Part Number: 1242422-REG104GA-2.7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A Family Name: REG104GA-2.7 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.48V @ 1A Alternative Parts (Cross-Reference): ADP3333ARMZ-2.77R7; ADP3333ARM-2.77-RL; ADP3333ARM-2.77-R7; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242422-REG104GA-2.7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: REG104GA-2.7
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.48V @ 1A
Alternative Parts (Cross-Reference): ADP3333ARMZ-2.77R7; ADP3333ARM-2.77-RL; ADP3333ARM-2.77-R7;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG104GA-2.7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG104GA-2.7-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG104GA-2.7-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104GA-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104GA-2.7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104GA-2.7
IC REG LINEAR 2.7V 1A SOT223-6

IC REG LINEAR 2.7V 1A SOT223-6

Supplier's Site
Voltage Regulators - Linear - REG104GA-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104GA-2.7
Voltage Regulators - Linear REG104GA-2.7
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-REG104GA-2.7 1242422-REG104GA-2.7 REG104GA-2.7-ND REG104GA-2.7 REG104GA-2.7
Product Name 2.7V 0.46V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104GA-2.7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
IQ 7.00E-4 amps 7.00E-4 amps 7.00E-4 amps
Unlock Full Specs
to access all available technical data