3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3
Linear Voltage Regulators 3 Pin 1.5A Fixed 15V Pos Vltg Reg
IC REG LINEAR 15V 1.5A TO220-3
IC REG LINEAR 15V 1.5A TO220-3
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL780-15KCSE3 | 296-21604-5-ND | TL780-15KCSE3 | TL780-15KCSE3 | TL780-15KCSE3 | TL780-15KCSE3 |
| Product Name | TL780-15 3 Pin 1.5A Fixed 15V Positive Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Voltage Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 15 volts | 15 volts | 15 volts |