Texas Instruments TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection TL751L12CDRG4

Description
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection - TL751L12CDRG4 - Texas Instruments
Dallas, TX, United States
TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection
TL751L12CDRG4
TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection TL751L12CDRG4
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125

Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDRG4 - 1107953-TL751L12CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDRG4
1107953-TL751L12CDRG4
PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDRG4 1107953-TL751L12CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107953-TL751L12CDRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.6V @ 150mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107953-TL751L12CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.6V @ 150mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
776-TL751L12CDRG4
SOIC Voltage Regulator IC 776-TL751L12CDRG4
150-mA, 26-V, low-dropout voltage regulator with enable 8-SOIC 0 to 125 Product overview: TL751L12CDRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751L12CDRG4 can be used for catalog matching and distributor lookup.

150-mA, 26-V, low-dropout voltage regulator with enable 8-SOIC 0 to 125 Product overview: TL751L12CDRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751L12CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL751L12CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL751L12CDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL751L12CDRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL751L12CDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL751L12CDRG4
PMIC - Voltage Regulators - Linear TL751L12CDRG4
IC REG LINEAR 12V 150MA 8SOIC

IC REG LINEAR 12V 150MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL751L12CDRG4
LDO Voltage Regulators TL751L12CDRG4
LDO Voltage Regulators Single Output LDO 150mA

LDO Voltage Regulators Single Output LDO 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL751L12CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL751L12CDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL751L12CDRG4
IC REG LINEAR 12V 150MA 8SOIC

IC REG LINEAR 12V 150MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL751L12CDRG4 1107953-TL751L12CDRG4 776-TL751L12CDRG4 TL751L12CDRG4-ND TL751L12CDRG4 TL751L12CDRG4 TL751L12CDRG4
Product Name TL751L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection PMIC - PMIC - Voltage Regulators - Linear - TL751L12CDRG4 SOIC Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24115RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details