Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-4
Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.55V Dropout, BIPolar, PDSO4
Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.55V Dropout, BIPolar, PDSO4
Manufacturer: Texas Instruments
Win Source Part Number: 027360-REG1117A
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 13.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.55V @ 1A
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals
1A LDO, 15V In, Adj Out, 1% Acc, SOT-223 Product overview: REG1117A from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117A can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators 800mA & 1A LDO
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG1117A | REG1117A-ND | REG1117A | 027360-REG1117A | 776-REG1117A | REG1117A | REG1117A |
| Product Name | REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - REG1117A | 1A 15V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223-4 | Other; SOT-223 | ||
| Output Voltage | 1.5 to 13.5 volts | 1.25 to 13.5 volts | 1.25 volts | 13.5 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |