Texas Instruments High-Performance Analog 0.7A LDO Voltage Regulator IC TL783CKTER

Description
IC Reg Ldo Adj 0.7A 3PWRFLEX Product overview: TL783CKTER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL783CKTER can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Reg Ldo Adj 0.7A 3PWRFLEX Product overview: TL783CKTER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL783CKTER can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL783CKTER is an adjustable three-terminal linear voltage regulator designed for high-voltage applications. It offers an output voltage range from 1.25 V to 125 V when used with an external resistor divider, and can supply an output current of up to 700 mA. This device features full short-circuit protection, safe operating area protection, and thermal shutdown capabilities, making it suitable for applications where standard bipolar regulators may not be applicable. The TL783CKTER provides excellent performance specifications, including a typical input voltage regulation of 0.001%/V and output voltage regulation of 0.15%. Additionally, it has a ripple rejection of 76 dB, ensuring stable output under varying load conditions. The device is available in multiple package types, including TO-220, PowerFLEX,Ñ¢, and TO-263, facilitating integration into various designs. It is particularly well-suited for use in electronic point of sale systems, medical applications, printers, and other consumer goods.

Datasheet Summary
Powered by GS/AI

The TL783CKTER is an adjustable three-terminal linear voltage regulator designed for high-voltage applications. It offers an output voltage range from 1.25 V to 125 V when used with an external resistor divider, and can supply an output current of up to 700 mA. This device features full short-circuit protection, safe operating area protection, and thermal shutdown capabilities, making it suitable for applications where standard bipolar regulators may not be applicable. The TL783CKTER provides excellent performance specifications, including a typical input voltage regulation of 0.001%/V and output voltage regulation of 0.15%. Additionally, it has a ripple rejection of 76 dB, ensuring stable output under varying load conditions. The device is available in multiple package types, including TO-220, PowerFLEX,Ñ¢, and TO-263, facilitating integration into various designs. It is particularly well-suited for use in electronic point of sale systems, medical applications, printers, and other consumer goods.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.7A LDO Voltage Regulator IC
776-TL783CKTER
0.7A LDO Voltage Regulator IC 776-TL783CKTER
IC Reg Ldo Adj 0.7A 3PWRFLEX Product overview: TL783CKTER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL783CKTER can be used for catalog matching and distributor lookup.

IC Reg Ldo Adj 0.7A 3PWRFLEX Product overview: TL783CKTER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL783CKTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15630-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15630-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15630-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 700mA 3-PowerFLEX™

Linear Voltage Regulator IC Positive Adjustable 1 Output 700mA 3-PowerFLEX™

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL783CKTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL783CKTER
PMIC - Voltage Regulators - Linear TL783CKTER
IC REG LIN POS ADJ 700MA 3PWRFLX

IC REG LIN POS ADJ 700MA 3PWRFLX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL783CKTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL783CKTER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL783CKTER
IC REG LIN POS ADJ 700MA 3PWRFLX

IC REG LIN POS ADJ 700MA 3PWRFLX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TL783CKTER 296-15630-2-ND TL783CKTER TL783CKTER
Product Name 0.7A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; TO-252-4 DPAK; Other; TO-252-4, DPAK (3 Leads + Tab)
Output Voltage 125 volts 1.25 to 125 volts 1.25 volts
IOUT 0.7000 amps 0.7000 amps 0.7000 amps 0.7000 amps
IQ 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details