The TLV1117LV is a 1-A, positive fixed-voltage, low-dropout regulator designed for applications requiring very low standby current. It operates with an input voltage range of 2 V to 5.5 V and provides a dropout voltage of 455 mV at 1 A for a 3.3 V output. The device features a maximum quiescent current of 100 μA, 1.5% output voltage accuracy, and is stable with ceramic capacitors having 0-Ω ESR. It includes thermal shutdown and overcurrent protection, and operates over a temperature range of -40°C to +125°C. The regulator is available in a SOT-223 package measuring 6.50 mm × 3.50 mm.
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-23
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TLV1117LV45DBVT |
| Product Name | TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-223,SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 3.3 volts |