Texas Instruments REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response REG113EA-5/250G4

Description
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG113EA-5/250G4 - Texas Instruments
Dallas, TX, United States
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG113EA-5/250G4
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response REG113EA-5/250G4
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/250G4 - 1242446-REG113EA-5/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/250G4
1242446-REG113EA-5/250G4
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/250G4 1242446-REG113EA-5/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1242446-REG113EA-5/2 50G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 400mA Family Name: REG113 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.41V @ 400mA Alternative Parts (Cross-Reference): MIC5219-5.0BMM TR; MIC5219-5.0YMM; MIC5219-5.0YMM-TR; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242446-REG113EA-5/250G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 400mA
Family Name: REG113
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.41V @ 400mA
Alternative Parts (Cross-Reference): MIC5219-5.0BMM TR; MIC5219-5.0YMM; MIC5219-5.0YMM-TR;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 400MA LDO Voltage Regulator IC
699-REG113EA-5/250G4
5V 400MA LDO Voltage Regulator IC 699-REG113EA-5/250G4
IC REG LINEAR 5V 400MA 8VSSOP Product overview: REG113EA-5/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG113EA-5/250G4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 400MA 8VSSOP Product overview: REG113EA-5/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG113EA-5/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG113EA-5/250G4 1242446-REG113EA-5/250G4 699-REG113EA-5/250G4
Product Name REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/250G4 5V 400MA LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable Fixed; Fixed Fixed
Package Type Other; SOT-23,VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; VSSOP
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details