Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CLPRE3

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317CLPRE3 - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317CLPRE3
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CLPRE3
3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TL317CLPRE3
Low-Power LDO Voltage Regulator IC 776-TL317CLPRE3
100-mA, 35-V, adjustable linear voltage regulator with low-IQ 3-TO-92 0 to 125 Product overview: TL317CLPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CLPRE3 can be used for catalog matching and distributor lookup.

100-mA, 35-V, adjustable linear voltage regulator with low-IQ 3-TO-92 0 to 125 Product overview: TL317CLPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CLPRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50398-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50398-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50398-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50398-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50398-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50398-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL317CLPRE3 - 1268173-TL317CLPRE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317CLPRE3
1268173-TL317CLPRE3
PMIC - PMIC - Voltage Regulators - Linear - TL317CLPRE3 1268173-TL317CLPRE3
Manufacturer: Texas Instruments Win Source Part Number: 1268173-TL317CLPRE3 Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 100mA Family Name: TL317 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Output Voltage MAX: 32V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LM317LBZRA; LM317LBR2; LM317LBR2G; Introduction Date: December 01, 2006 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268173-TL317CLPRE3
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: TL317
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 32V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): LM317LBZRA; LM317LBR2; LM317LBR2G;
Introduction Date: December 01, 2006
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG LIN POS ADJ 100MA TO92-3 - 815-TL317CLPRE3 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 100MA TO92-3
815-TL317CLPRE3
IC REG LIN POS ADJ 100MA TO92-3 815-TL317CLPRE3
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL317CLPRE3
Linear Voltage Regulators TL317CLPRE3
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL317CLPRE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317CLPRE3
PMIC - Voltage Regulators - Linear TL317CLPRE3
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317CLPRE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317CLPRE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317CLPRE3
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL317CLPRE3 776-TL317CLPRE3 296-50398-1-ND 1268173-TL317CLPRE3 815-TL317CLPRE3 TL317CLPRE3 TL317CLPRE3 TL317CLPRE3
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator Low-Power LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TL317CLPRE3 IC REG LIN POS ADJ 100MA TO92-3 Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SO,SOIC,TO-92,TSSOP Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 32 volts 32 volts 1.2 to 32 volts 1.2 volts 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details