Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
1A LDO Adj 5.5V 2% SOT-223 Product overview: REG104GA-A from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-A can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 027355-REG104GA-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.23V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Family Name: REG104
Output Voltage: 1.295 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.295V
Dropout Voltage-Max: 0.48V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LD1117ADT; LD1117ADT-R; TA4800BF(T6L1,Q); SPX2941U5;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators DMOS 1A Low Dropout Regulator
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG104GA-A | 776-REG104GA-A | 027355-REG104GA-A | REG104GA-A-ND | REG104GA-A | REG104GA-A | REG104GA-A | REG104GA-A |
| Product Name | REG104-A Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response | 1A 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG104GA-A | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Output Voltage | 1.3 to 5.5 volts | 5.5 volts | 1.29 volts | 1.29 to 5.5 volts | 1.29 volts | 1.29 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |