Automotive, Transformer Driver PMIC SOT-23-6
Automotive, Transformer Driver PMIC SOT-23-6
Automotive, Transformer Driver PMIC SOT-23-6
Automotive, low-noise, 1-A, 420-kHz transformer driver with soft start for isolated power supplies 6-SOT-23 -40 to 125 Product overview: SN6505BQDBVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Isolated, SOT-23, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SN6505BQDBVRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253132-SN6505BQDBVR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Transformer Driver
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 1.56mA
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN6505BQDBVRQ1CT
Base Product Number: SN6505
IC POWER MANAGEMENT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-SN6505BQDBVRQ1DKR-ND | 761-SN6505BQDBVRQ1 | 1253132-SN6505BQDBVRQ1 | SN6505BQDBVRQ1 |
| Product Name | Power Management - Specialized | Automotive Isolated SOT-23 Power Management IC | Integrated Circuits (ICs) - PMIC - Power Management - Specialized | Power Management - Specialized |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 |