Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-18/500G3 REG1117FA-18/500G3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1091964-REG1117FA-18 /500G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.55V @ 1A Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1091964-REG1117FA-18 /500G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.55V @ 1A Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-18/500G3 - 1091964-REG1117FA-18/500G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-18/500G3
1091964-REG1117FA-18/500G3
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-18/500G3 1091964-REG1117FA-18/500G3
Manufacturer: Texas Instruments Win Source Part Number: 1091964-REG1117FA-18 /500G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.55V @ 1A Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091964-REG1117FA-18/500G3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.55V @ 1A
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8 V 1.55 V LDO Voltage Regulator IC
776-REG1117FA-18/500G3
1.8 V 1.55 V LDO Voltage Regulator IC 776-REG1117FA-18/500G3
IC VREG 1.8 V FIXED POSITIVE LDO REGULATOR, 1.55 V DROPOUT, PSSO3, GREEN, PLASTIC, TO-263, D2PAK-3, Fixed Positive Single Output LDO Regulator Product overview: REG1117FA-18/500G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8 V, 1.55 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8 V, 1.55 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117FA-18/500 G3 can be used for catalog matching and distributor lookup.

IC VREG 1.8 V FIXED POSITIVE LDO REGULATOR, 1.55 V DROPOUT, PSSO3, GREEN, PLASTIC, TO-263, D2PAK-3, Fixed Positive Single Output LDO Regulator Product overview: REG1117FA-18/500G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8 V, 1.55 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8 V, 1.55 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117FA-18/500G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1117FA-18/500G3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1117FA-18/500G3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1117FA-18/500G3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG1117FA-18/500G3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1117FA-18/500G3
PMIC - Voltage Regulators - Linear REG1117FA-18/500G3
IC REG LIN 1.8V 1A DDPAK/TO263-3

IC REG LIN 1.8V 1A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1117FA-18/500G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1117FA-18/500G3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1117FA-18/500G3
IC REG LIN 1.8V 1A DDPAK/TO263-3

IC REG LIN 1.8V 1A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1091964-REG1117FA-18/500G3 776-REG1117FA-18/500G3 REG1117FA-18/500G3-ND REG1117FA-18/500G3 REG1117FA-18/500G3
Product Name PMIC - PMIC - Voltage Regulators - Linear - REG1117FA-18/500G3 1.8 V 1.55 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263-4 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data