Texas Instruments REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response REG104GA-5/2K5

Description
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response - REG104GA-5/2K5 - Texas Instruments
Dallas, TX, United States
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response
REG104GA-5/2K5
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response REG104GA-5/2K5
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85

Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85

Buy Now Datasheet
 - REG104GA-5/2K5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, NMOS, PDSO6

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, NMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
5V 1A 15V LDO Voltage Regulator IC
776-REG104GA-5/2K5
5V 1A 15V LDO Voltage Regulator IC 776-REG104GA-5/2K5
5V LDO Regulator, 1A, 15V In, 2% Acc, SOT-223 Product overview: REG104GA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-5/2K5 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, 15V In, 2% Acc, SOT-223 Product overview: REG104GA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5 - 027354-REG104GA-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5
027354-REG104GA-5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5 027354-REG104GA-5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027354-REG104GA-5/2K 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.32V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.58V @ 1A Operating Supply Current: 0.7mA to 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027354-REG104GA-5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.32V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG104GA-5/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG104GA-5/2K5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG104GA-5/2K5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG104GA-5/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG104GA-5/2K5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG104GA-5/2K5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG104GA-5/2K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG104GA-5/2K5DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG104GA-5/2K5DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104GA-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104GA-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104GA-5/2K5
IC REG LINEAR 5V 1A SOT223-6

IC REG LINEAR 5V 1A SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - REG104GA-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104GA-5/2K5
PMIC - Voltage Regulators - Linear REG104GA-5/2K5
IC REG LINEAR 5V 1A SOT223-6

IC REG LINEAR 5V 1A SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG104GA-5/2K5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG104GA-5/2K5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG104GA-5/2K5
IC REG LINEAR 5V 1A SOT223-6

IC REG LINEAR 5V 1A SOT223-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG104GA-5/2K5
LDO Voltage Regulators REG104GA-5/2K5
LDO Voltage Regulators DMOS 1A LDO Reg

LDO Voltage Regulators DMOS 1A LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG104GA-5/2K5 REG104GA-5/2K5 776-REG104GA-5/2K5 027354-REG104GA-5/2K5 296-REG104GA-5/2K5CT-ND REG104GA-5/2K5 REG104GA-5/2K5 REG104GA-5/2K5 REG104GA-5/2K5
Product Name REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5V 1A 15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details