Manufacturer: Texas Instruments
Win Source Part Number: 1268524-TL750M12CKC
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 750mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TL750M12
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 750mA
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3
Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar, PSFM3
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125 Product overview: TL750M12CKC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 12.0V, 60V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 12.0V, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M12CKC can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 750MA TO220-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1268524-TL750M12CKC | TL750M12CKC-ND | TL750M12CKC | 776-TL750M12CKC | TL750M12CKC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TL750M12CKC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 750mA 12.0V 60V TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; SIP3 | Other; TO-220-3 | |
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts |