Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-3
Manufacturer: Texas Instruments
Win Source Part Number: 1091960-REG1117F-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, BIPolar, PSSO3
800-mA, 15-V, linear voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: REG1117F-3.3/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117F-3.3/500
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-3
LDO Voltage Regulators 800mA & 1A LDO
IC REG LIN 3.3V 800MA DDPAK
IC REG LIN 3.3V 800MA DDPAK
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG1117F-3.3/500 | 296-15941-2-ND | 1091960-REG1117F-3.3/500 | REG1117F-3.3/500 | 776-REG1117F-3.3/500 | REG1117F-3.3/500 | REG1117F-3.3/500 | REG1117F-3.3/500 | REG1117F-3.3/500 |
| Product Name | REG1117-33 Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - REG1117F-3.3/500 | LDO Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | DPAK; TO-263; Other; DDPAK/TO-263-3 | TO-263; Other; TO-263-3 | Other; TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | DPAK; TO-263 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |