Texas Instruments REG1117-33 Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection REG1117F33KTTTG3

Description
Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117-33 Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection - REG1117F33KTTTG3 - Texas Instruments
Dallas, TX, United States
REG1117-33 Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection
REG1117F33KTTTG3
REG1117-33 Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection REG1117F33KTTTG3
Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263

Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117F33KTTTG3 - 1091961-REG1117F33KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117F33KTTTG3
1091961-REG1117F33KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - REG1117F33KTTTG3 1091961-REG1117F33KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 1091961-REG1117F33KT TTG3 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091961-REG1117F33KTTTG3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50644-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50644-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50644-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 15V LDO Voltage Regulator IC
776-REG1117F33KTTTG3
3.3V 800mA 15V LDO Voltage Regulator IC 776-REG1117F33KTTTG3
3.3V 800mA LDO Regulator, TO-263, 15V In, 1.1V Dropout Product overview: REG1117F33KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117F33KTTTG3 can be used for catalog matching and distributor lookup.

3.3V 800mA LDO Regulator, TO-263, 15V In, 1.1V Dropout Product overview: REG1117F33KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117F33KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - REG1117F33KTTTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1117F33KTTTG3
PMIC - Voltage Regulators - Linear REG1117F33KTTTG3
IC REG LIN 3.3V 800MA DDPAK

IC REG LIN 3.3V 800MA DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1117F33KTTTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1117F33KTTTG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1117F33KTTTG3
IC REG LIN 3.3V 800MA DDPAK

IC REG LIN 3.3V 800MA DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG1117F33KTTTG3 1091961-REG1117F33KTTTG3 296-50644-ND 776-REG1117F33KTTTG3 REG1117F33KTTTG3 REG1117F33KTTTG3
Product Name REG1117-33 Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - REG1117F33KTTTG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 800mA 15V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263-4 TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25895MRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
30V 6.8V Power Management IC - 713-BQ24316DSJR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers