Texas Instruments SN6501 Transformer Driver for Isolated Power Supplies SN6501DBVT

Description
Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN6501 Transformer Driver for Isolated Power Supplies - SN6501DBVT - Texas Instruments
Dallas, TX, United States
SN6501 Transformer Driver for Isolated Power Supplies
SN6501DBVT
SN6501 Transformer Driver for Isolated Power Supplies SN6501DBVT
Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125

Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125

Buy Now Datasheet
Power Management - Specialized - 296-30388-6-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-30388-6-ND
Power Management - Specialized 296-30388-6-ND
Transformer Driver PMIC SOT-23-5

Transformer Driver PMIC SOT-23-5

Buy Now Datasheet
Power Management - Specialized - 296-30388-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-30388-2-ND
Power Management - Specialized 296-30388-2-ND
Transformer Driver PMIC SOT-23-5

Transformer Driver PMIC SOT-23-5

Buy Now Datasheet
Power Management - Specialized - 296-30388-1-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-30388-1-ND
Power Management - Specialized 296-30388-1-ND
Transformer Driver PMIC SOT-23-5

Transformer Driver PMIC SOT-23-5

Buy Now Datasheet
Singapore, Singapore
350mA 3V 5.5V SOT-23 Power Management IC
761-SN6501DBVT
350mA 3V 5.5V SOT-23 Power Management IC 761-SN6501DBVT
350mA Transformer Driver IC, 3V-5.5V In, 11V Out, SOT-23 Product overview: SN6501DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 3V, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, 3V, 5.5V, SOT-23, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SN6501DBVT can be used for catalog matching and distributor lookup.

350mA Transformer Driver IC, 3V-5.5V In, 11V Out, SOT-23 Product overview: SN6501DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, 3V, 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, 3V, 5.5V, SOT-23, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SN6501DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - SN6501DBVT - 065020-SN6501DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SN6501DBVT
065020-SN6501DBVT
PMIC - PMIC - Power Management - Specialized - SN6501DBVT 065020-SN6501DBVT
Manufacturer: Texas Instruments Win Source Part Number: 065020-SN6501DBVT Packaging: Reel - TR Applications: Transformer Driver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 300μA Alternative Parts (Cross-Reference): SN6501DBVR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Automation & Process Control, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 065020-SN6501DBVT
Packaging: Reel - TR
Applications: Transformer Driver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 300μA
Alternative Parts (Cross-Reference): SN6501DBVR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automation & Process Control, Medical

Buy Now Datasheet
Power Management - Specialized - SN6501DBVT - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
SN6501DBVT
Power Management - Specialized SN6501DBVT
IC REG CONV PWR SUPPLIES SOT23-5

IC REG CONV PWR SUPPLIES SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SN6501DBVT 296-30388-6-ND 761-SN6501DBVT 065020-SN6501DBVT SN6501DBVT
Product Name SN6501 Transformer Driver for Isolated Power Supplies Power Management - Specialized 350mA 3V 5.5V SOT-23 Power Management IC PMIC - PMIC - Power Management - Specialized - SN6501DBVT Power Management - Specialized
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Enable
Output Voltage 0.0 to 11 volts 11 volts
IOUT 0.2500 amps 0.3500 amps
Unlock Full Specs
to access all available technical data