Texas Instruments TL750M12 Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection TL750M12CKCSE3

Description
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL750M12 Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection - TL750M12CKCSE3 - Texas Instruments
Dallas, TX, United States
TL750M12 Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection
TL750M12CKCSE3
TL750M12 Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection TL750M12CKCSE3
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125

Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
12V 750mA 26V TO-220 LDO Voltage Regulator IC
776-TL750M12CKCSE3
12V 750mA 26V TO-220 LDO Voltage Regulator IC 776-TL750M12CKCSE3
12V LDO 750mA, 26V In, TO-220-3 Product overview: TL750M12CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 750mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 750mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M12CKCSE3 can be used for catalog matching and distributor lookup.

12V LDO 750mA, 26V In, TO-220-3 Product overview: TL750M12CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 750mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 750mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M12CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL750M12CKCSE3 - 130699-TL750M12CKCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750M12CKCSE3
130699-TL750M12CKCSE3
PMIC - PMIC - Voltage Regulators - Linear - TL750M12CKCSE3 130699-TL750M12CKCSE3
Manufacturer: Texas Instruments Win Source Part Number: 130699-TL750M12CKCSE 3 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 750mA Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.6V @ 750mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130699-TL750M12CKCSE3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.6V @ 750mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TL750M12CKCSE3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21600-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21600-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21600-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL750M12CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL750M12CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL750M12CKCSE3
IC REG LINEAR 12V 750MA TO220-3

IC REG LINEAR 12V 750MA TO220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL750M12CKCSE3
LDO Voltage Regulators TL750M12CKCSE3
LDO Voltage Regulators Single Output LDO 750mA

LDO Voltage Regulators Single Output LDO 750mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL750M12CKCSE3 776-TL750M12CKCSE3 130699-TL750M12CKCSE3 TL750M12CKCSE3 296-21600-5-ND TL750M12CKCSE3 TL750M12CKCSE3
Product Name TL750M12 Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 12V 750mA 26V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL750M12CKCSE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-220,TO-252 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24088DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details