Texas Instruments REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response REG113EA-3/2K5G4

Description
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response - REG113EA-3/2K5G4 - Texas Instruments
Dallas, TX, United States
REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response
REG113EA-3/2K5G4
REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response REG113EA-3/2K5G4
Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3V 400MA LDO Voltage Regulator IC
699-REG113EA-3/2K5G4
3V 400MA LDO Voltage Regulator IC 699-REG113EA-3/2K5G4
IC REG LINEAR 3V 400MA 8VSSOP Product overview: REG113EA-3/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG113EA-3/2K5G4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 400MA 8VSSOP Product overview: REG113EA-3/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG113EA-3/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-3/2K5G4 - 1242445-REG113EA-3/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-3/2K5G4
1242445-REG113EA-3/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-3/2K5G4 1242445-REG113EA-3/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1242445-REG113EA-3/2 K5G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 400mA Family Name: REG113 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.41V @ 400mA Alternative Parts (Cross-Reference): MIC5219-3.0BMM TR; MIC5219-3.0BMM; MIC5219-3.0YMM; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242445-REG113EA-3/2K5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 400mA
Family Name: REG113
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.41V @ 400mA
Alternative Parts (Cross-Reference): MIC5219-3.0BMM TR; MIC5219-3.0BMM; MIC5219-3.0YMM;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG113EA-3/2K5G4 699-REG113EA-3/2K5G4 1242445-REG113EA-3/2K5G4
Product Name REG113-3 Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 3V 400MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG113EA-3/2K5G4
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23,VSSOP Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27421YZFR-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details