Texas Instruments TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator TLE4275QKTTRQ1

Description
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4275-Q1 is an automotive-grade, 500mA, 40V low-dropout linear regulator with power-good reset functionality, designed for battery-connected applications. This part is packaged in a 5-pin DDPAK/TO-263 (KTT) with dimensions of 10.16mm × 15.24mm. It operates over an input voltage range of 3.0V to 40V and maintains an output voltage accuracy of ±2.0% across line, load, and temperature. The regulator features a maximum dropout voltage of 500mV at 300mA and a typical quiescent current of 28µA at 1mA output. It is AEC-Q100 qualified for Temperature Grade 1 with an operating junction temperature range of -40°C to +150°C. The device includes overcurrent and overtemperature protection and is stable with a 2.2µF or larger output capacitor. The output is protected against reverse polarity and load dump transients typical in automotive systems.

Datasheet Summary
Powered by GS/AI

The TLE4275-Q1 is an automotive-grade, 500mA, 40V low-dropout linear regulator with power-good reset functionality, designed for battery-connected applications. This part is packaged in a 5-pin DDPAK/TO-263 (KTT) with dimensions of 10.16mm × 15.24mm. It operates over an input voltage range of 3.0V to 40V and maintains an output voltage accuracy of ±2.0% across line, load, and temperature. The regulator features a maximum dropout voltage of 500mV at 300mA and a typical quiescent current of 28µA at 1mA output. It is AEC-Q100 qualified for Temperature Grade 1 with an operating junction temperature range of -40°C to +150°C. The device includes overcurrent and overtemperature protection and is stable with a 2.2µF or larger output capacitor. The output is protected against reverse polarity and load dump transients typical in automotive systems.

Suppliers

Company
Product
Description
Supplier Links
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator - TLE4275QKTTRQ1 - Texas Instruments
Dallas, TX, United States
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator
TLE4275QKTTRQ1
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator TLE4275QKTTRQ1
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-DDPAK/TO-263 -40 to 125

Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28001-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28001-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28001-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28001-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28001-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28001-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28001-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28001-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28001-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKTTRQ1 - 032792-TLE4275QKTTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKTTRQ1
032792-TLE4275QKTTRQ1
PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKTTRQ1 032792-TLE4275QKTTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 032792-TLE4275QKTTRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 450mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA to 22mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032792-TLE4275QKTTRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 450mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA to 22mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 450mA 42V LDO Voltage Regulator IC
776-TLE4275QKTTRQ1
5V 450mA 42V LDO Voltage Regulator IC 776-TLE4275QKTTRQ1
5V LDO 450mA, 42V In, 2% Acc, TO-263 Product overview: TLE4275QKTTRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450mA, 42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275QKTTRQ1 can be used for catalog matching and distributor lookup.

5V LDO 450mA, 42V In, 2% Acc, TO-263 Product overview: TLE4275QKTTRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450mA, 42V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275QKTTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4275QKTTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4275QKTTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4275QKTTRQ1
IC REG LIN 5V 450MA DDPAK/TO263

IC REG LIN 5V 450MA DDPAK/TO263

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4275QKTTRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4275QKTTRQ1
PMIC - Voltage Regulators - Linear TLE4275QKTTRQ1
IC REG LIN 5V 450MA DDPAK/TO263

IC REG LIN 5V 450MA DDPAK/TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4275QKTTRQ1
LDO Voltage Regulators TLE4275QKTTRQ1
LDO Voltage Regulators Auto Catalog 5-V Lo Dropout Vltg Reg

LDO Voltage Regulators Auto Catalog 5-V Lo Dropout Vltg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4275QKTTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4275QKTTRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4275QKTTRQ1
IC REG LIN 5V 450MA DDPAK/TO263

IC REG LIN 5V 450MA DDPAK/TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4275QKTTRQ1 296-28001-2-ND 032792-TLE4275QKTTRQ1 776-TLE4275QKTTRQ1 TLE4275QKTTRQ1 TLE4275QKTTRQ1 TLE4275QKTTRQ1 TLE4275QKTTRQ1
Product Name TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKTTRQ1 5V 450mA 42V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,HTSSOP,TO-252 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263 TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.7000 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps
VIN 5.5 to 42 volts 42 volts 42 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25071DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 296-46287-6-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24210DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details