Texas Instruments REG1117 Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection REG1117G4

Description
Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117 Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection - REG1117G4 - Texas Instruments
Dallas, TX, United States
REG1117 Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection
REG1117G4
REG1117 Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection REG1117G4
Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117G4 - 1091969-REG1117G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117G4
1091969-REG1117G4
PMIC - PMIC - Voltage Regulators - Linear - REG1117G4 1091969-REG1117G4
Manufacturer: Texas Instruments Win Source Part Number: 1091969-REG1117G4 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091969-REG1117G4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800MA Voltage Regulator IC
776-REG1117G4
800MA Voltage Regulator IC 776-REG1117G4
IC REG LIN POS ADJ 800MA SOT223 Product overview: REG1117G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117G4 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 800MA SOT223 Product overview: REG1117G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1117G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1117G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1117G4
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number REG1117G4 1091969-REG1117G4 776-REG1117G4 REG1117G4
Product Name REG1117 Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - REG1117G4 800MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Fixed; Adjustable / Variable
Package Type Other; SOT-223 Other; SOT-223-4 Other; TO-261-4
Output Voltage 1.5 to 13.5 volts 1.25 volts 13.5 volts 1.25 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25173QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details