Texas Instruments TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator TLE4275QKVURQ1

Description
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-TO-252 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator - TLE4275QKVURQ1 - Texas Instruments
Dallas, TX, United States
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator
TLE4275QKVURQ1
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator TLE4275QKVURQ1
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-TO-252 -40 to 125

Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-TO-252 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKVURQ1 - 032791-TLE4275QKVURQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKVURQ1
032791-TLE4275QKVURQ1
PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKVURQ1 032791-TLE4275QKVURQ1
Manufacturer: Texas Instruments Win Source Part Number: 032791-TLE4275QKVURQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 450mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-252-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA to 22mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032791-TLE4275QKVURQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 450mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-252-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA to 22mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 5V 0.45A TO-252 LDO Voltage Regulator IC
776-TLE4275QKVURQ1
Automotive 5V 0.45A TO-252 LDO Voltage Regulator IC 776-TLE4275QKVURQ1
5V 0.45A LDO Regulator, TO-252 SMT, Automotive Product overview: TLE4275QKVURQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.45A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.45A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275QKVURQ1 can be used for catalog matching and distributor lookup.

5V 0.45A LDO Regulator, TO-252 SMT, Automotive Product overview: TLE4275QKVURQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 0.45A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 0.45A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275QKVURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE4275QKVURQ1 - Rochester Electronics
Newburyport, MA, United States
TLE4275-Q1 Automotive 5-V low-dropout LDO voltage regulator

TLE4275-Q1 Automotive 5-V low-dropout LDO voltage regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25228-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25228-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25228-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25228-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25228-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25228-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25228-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25228-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25228-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-252-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4275QKVURQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4275QKVURQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4275QKVURQ1
IC REG LINEAR 5V 450MA TO252-5

IC REG LINEAR 5V 450MA TO252-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4275QKVURQ1
LDO Voltage Regulators TLE4275QKVURQ1
LDO Voltage Regulators AC 5V LDO Vltg Reg

LDO Voltage Regulators AC 5V LDO Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4275QKVURQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4275QKVURQ1
PMIC - Voltage Regulators - Linear TLE4275QKVURQ1
IC REG LINEAR 5V 450MA TO252-5

IC REG LINEAR 5V 450MA TO252-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4275QKVURQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4275QKVURQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4275QKVURQ1
IC REG LINEAR 5V 450MA TO252-5

IC REG LINEAR 5V 450MA TO252-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4275QKVURQ1 032791-TLE4275QKVURQ1 776-TLE4275QKVURQ1 TLE4275QKVURQ1 296-25228-2-ND TLE4275QKVURQ1 TLE4275QKVURQ1 TLE4275QKVURQ1 TLE4275QKVURQ1
Product Name TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - TLE4275QKVURQ1 Automotive 5V 0.45A TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,HTSSOP,TO-252 Other; TO-252-5 Other; TO-252 Other; TO-252-5 DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.7000 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps
VIN 5.5 to 42 volts 42 volts 42 volts 42 volts
Unlock Full Specs
to access all available technical data