Texas Instruments TL760M33-Q1 Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection TL760M33QKTTRQ1

Description
Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL760M33-Q1 is an automotive-grade, fixed 3.3-V low-dropout voltage regulator capable of sourcing 500 mA with a maximum dropout voltage of 500 mV. It is available in the TO-263 (KTT) package and operates over a junction temperature range of -40°C to 125°C. The device includes load-dump protection up to 45 V, thermal-overload protection, overvoltage protection, and maintains ±3% output voltage accuracy across load and temperature variations. Thermal resistance for the TO-263 package is 26.9°C/W under JESD51-5 high-K board conditions.

Datasheet Summary
Powered by GS/AI

The TL760M33-Q1 is an automotive-grade, fixed 3.3-V low-dropout voltage regulator capable of sourcing 500 mA with a maximum dropout voltage of 500 mV. It is available in the TO-263 (KTT) package and operates over a junction temperature range of -40°C to 125°C. The device includes load-dump protection up to 45 V, thermal-overload protection, overvoltage protection, and maintains ±3% output voltage accuracy across load and temperature variations. Thermal resistance for the TO-263 package is 26.9°C/W under JESD51-5 high-K board conditions.

Suppliers

Company
Product
Description
Supplier Links
TL760M33-Q1 Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection - TL760M33QKTTRQ1 - Texas Instruments
Dallas, TX, United States
TL760M33-Q1 Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection
TL760M33QKTTRQ1
TL760M33-Q1 Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection TL760M33QKTTRQ1
Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-DDPAK/TO-263 -40 to 125

Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 3.3V 500mA 26V LDO Voltage Regulator IC
776-TL760M33QKTTRQ1
Automotive 3.3V 500mA 26V LDO Voltage Regulator IC 776-TL760M33QKTTRQ1
3.3V 500mA LDO Regulator, 26V In, TO-263, AEC-Q100 Product overview: TL760M33QKTTRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 500mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL760M33QKTTRQ1 can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Regulator, 26V In, TO-263, AEC-Q100 Product overview: TL760M33QKTTRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 500mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL760M33QKTTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL760M33QKTTRQ1 - 1268537-TL760M33QKTTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL760M33QKTTRQ1
1268537-TL760M33QKTTRQ1
PMIC - PMIC - Voltage Regulators - Linear - TL760M33QKTTRQ1 1268537-TL760M33QKTTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1268537-TL760M33QKTT RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 500mA Family Name: TL760M33-Q1 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA ~ 30mA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Over Voltage Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.5V @ 500mA Alternative Parts (Cross-Reference): LD29300D2M33; LD29300D2M33R; BD733L2FP2-CE2; Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268537-TL760M33QKTTRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: TL760M33-Q1
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA ~ 30mA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): LD29300D2M33; LD29300D2M33R; BD733L2FP2-CE2;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL760M33QKTTRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL760M33QKTTRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL760M33QKTTRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL760M33QKTTRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL760M33QKTTRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL760M33QKTTRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
 - TL760M33QKTTRQ1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.5V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 3.3V, 0.5V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL760M33QKTTRQ1
LDO Voltage Regulators TL760M33QKTTRQ1
LDO Voltage Regulators Auto Catalog Single Output LDO 500mA

LDO Voltage Regulators Auto Catalog Single Output LDO 500mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL760M33QKTTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL760M33QKTTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL760M33QKTTRQ1
IC REG LIN 3.3V 500MA DDPAK

IC REG LIN 3.3V 500MA DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - TL760M33QKTTRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL760M33QKTTRQ1
PMIC - Voltage Regulators - Linear TL760M33QKTTRQ1
IC REG LIN 3.3V 500MA DDPAK

IC REG LIN 3.3V 500MA DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL760M33QKTTRQ1 776-TL760M33QKTTRQ1 1268537-TL760M33QKTTRQ1 296-TL760M33QKTTRQ1CT-ND TL760M33QKTTRQ1 TL760M33QKTTRQ1 TL760M33QKTTRQ1 TL760M33QKTTRQ1
Product Name TL760M33-Q1 Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection Automotive 3.3V 500mA 26V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL760M33QKTTRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-252 Other; TO-263-4 DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25970YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 56-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ25792RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details