Texas Instruments TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection TL750L10CDRG4

Description
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection - TL750L10CDRG4 - Texas Instruments
Dallas, TX, United States
TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection
TL750L10CDRG4
TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection TL750L10CDRG4
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125

Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL750L10CDRG4 - 1107945-TL750L10CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750L10CDRG4
1107945-TL750L10CDRG4
PMIC - PMIC - Voltage Regulators - Linear - TL750L10CDRG4 1107945-TL750L10CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107945-TL750L10CDRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 2mA to 12mA PSRR: 65dB (120Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107945-TL750L10CDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 2mA to 12mA
PSRR: 65dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 150MA LDO Voltage Regulator IC
699-TL750L10CDRG4
10V 150MA LDO Voltage Regulator IC 699-TL750L10CDRG4
IC REG LINEAR 10V 150MA 8SOIC Product overview: TL750L10CDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L10CDRG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 150MA 8SOIC Product overview: TL750L10CDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L10CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL750L10CDRG4 1107945-TL750L10CDRG4 699-TL750L10CDRG4
Product Name TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection PMIC - PMIC - Voltage Regulators - Linear - TL750L10CDRG4 10V 150MA LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; 8-SOIC Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Enable
Output Voltage 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24298RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details