Fixed Positive LDO Regulator, 12V, 0.4V Dropout, PDSO20
FIXED POSITIVE LDO REGULATOR, 12 Product overview: TL75LP12QPWLE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL75LP12QPWLE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342299-TL75LP12QPWL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Texas Instruments
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL75LP12QPWLE | 776-TL75LP12QPWLE | 1342299-TL75LP12QPWLE |
| Product Name | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP20 | Other; Bulk | Other; Bulk |