1.5-A Low-Noise Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TL1963A-18KTTT |
| Product Name | TL1963A-18 1.5-A Low-Noise Fast-Transient-Response LDO Regulator |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; DDPAK/TO-263,SOT-223 |
| Output Voltage | 1.8 volts |
| IOUT | 1.5 amps |