Texas Instruments Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 2-A, Fast-Transient, Low-Dropout Voltage Regulator, TPS7A7200-EP 20-VQFN -40 to 125 | |
| 8-Pin N-FET Linear Regulator Controller 8-SOIC -40 to 85 | |
| 8-Pin N-FET Linear Regulator Controller 8-SOIC 0 to 70 | |
| Enhanced Product 250-Ma Ldo Voltage Regulator With Power-Good Output 8-VSSOP -55 to 125 | |
| Enhanced Product 50 mA, 24 V, 3.2 uA Supply Current, Low Dropout, Linear Regulator 5-SC70 -55 to 125 | |
| Enhanced Product Cap-Free Nmos 150-Ma Low Dropout Regulator With Reverse Current Protection 5-SOT-23 -55 to 125 | |
| Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125 | |
| Enhanced Product Cap-Free, Nmos, 150 Ma Low Dropout Regulator With Reverse Current Protect 5-SOT-23 | |
| Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125 | |
| Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 6-SOT-223 -55 to 125 | |
| Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 8-SON -55 to 125 | |
| Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125 | |
| Enhanced Product Dual, 250-mA Output, Ultra-Low Noise, High PSRR, Low-Dropout, Linear Regulator 10-VSON -55 to 125 | |
| Enhanced Product Dual-Output Ldo Voltage Regulator W/ Power-Up Sequencing 20-HTSSOP -55 to 125 | |
| Enhanced Product Dual-Output Low-Dropout Voltage Regulators 28-HTSSOP -55 to 125 | |
| Enhanced Product Dual-Output Low-Dropout Voltage Regulators W/Power Up Sequencing 24-HTSSOP -55 to 125 | |
| Enhanced Product Fast Trans Respon Volt Regulators 20-HTSSOP -40 to 125 | |
| Enhanced Product Fast Trans Respon Volt Regulators 20-HTSSOP -55 to 125 | |
| Enhanced Product Fast Trans Response Volt Regulators 20-HTSSOP -40 to 125 | |
| Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125 | |
| Enhanced Product Fast-Trans-Resp 1.5-A Ldo V-Reg W/Power Good 20-HTSSOP -55 to 125 | |
| Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125 | |
| Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -55 to 125 | |
| Enhanced Product Fast-Transient-Respo nse 1.5-A Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125 | |
| Enhanced Product Fast-Transient-Respo nse 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125 | |
| Enhanced Product Fast-Transient-Respo nse 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -55 to 125 | |
| Enhanced Product Low Input Voltage, Cap Free 150-Ma Low-Dropout Linear Regulators 5-SOT-23 -55 to 125 | |
| Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105 | |
| Enhanced Product Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Trans. Resp., Prgrm. Soft Start 20-VQFN -55 to 125 | |
| Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100 | |
| Enhanced Product Ultra Low-Power 10 Ma Ldo Linear Regulators With Power Good 5-SC70 -55 to 125 | |
| Enhanced Product Ultra Low-Power 10-Ma Ldo Linear Regulators W/ Pg Output 5-SC70 -55 to 125 | |
| Enhanced Product Ultra Low-Power 100mA Low Dropout Linear Regulators 5-SOT-23 -55 to 150 | |
| Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 5-SOT-23 -40 to 125 | |
| Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 5-SOT-23 -55 to 125 | |
| Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 6-SOT-23 -40 to 125 | |
| Enhanced Product Ultralow-Noise High Psrr Fast Rf 200-Ma Low-Dropout Linear Regulators 5-SOT-23 -40 to 125 | |
| Enhanced Product Ultralow-Noise, High Psrr, Fast Rf 200-Ma Low-Dropout Linear Regulators 6-SOT-23 -40 to 125 | |
| Enhanced Product Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -55 to 125 | |
| Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC -40 to 85 | |
| Single Output LDO, 1.0A, Adj.(1.22 to 8.85V), Low Quiescent Current 8-SOIC 0 to 70 | |
| Single Output LDO, 1.0A, Fixed(3.3V), Low Quiescent Current 8-SOIC 0 to 70 | |
| Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC -40 to 85 | |
| Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC 0 to 70 | |
| Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-DDPAK/TO-263 -40 to 85 | |
| Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-DDPAK/TO-263 0 to 70 | |
| Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 -40 to 85 | |
| Single Output LDO, 3.0A, Adj.(1.22 to 8.5V), Reverse Current Protection, Thermal Shutdown 5-TO-220 0 to 70 | |
| Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85 | |
| Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70 | |
| Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-TO-220 -40 to 85 | |
| Single Output LDO, 3.0A, Fixed(3.3V), Reverse Current Protection, Thermal Shutdown 3-TO-220 0 to 70 | |
| Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85 | |
| Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 0 to 70 | |
| Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-TO-220 -40 to 85 | |
| Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-TO-220 0 to 70 | |
| Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85 | |
| Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70 | |
| Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85 | |
| Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70 | |
| Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85 | |
| Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70 |
| << Prev |