Single Output LDO, 400mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
400-mA, 10-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 85 Product overview: REG113NA-2.85/3K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-2.85/3K
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 062471-REG113NA-2.85
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout
IC REG LIN 2.85V 400MA SOT23-5
IC REG LIN 2.85V 400MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG113NA-2.85/3K | 776-REG113NA-2.85/3K | REG113NA2.853KTR-ND | 062471-REG113NA-2.85/3K | REG113NA-2.85/3K | REG113NA-2.85/3K | REG113NA-2.85/3K | REG113NA-2.85/3K |
| Product Name | REG113-285 Single Output LDO, 400mA, Fixed(2.85V), Low Noise, Fast Transient Response | SOT-23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.85/3K | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SOT-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |