Texas Instruments Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.5V 20-SO PowerPAD 0 to 70 | |
| Dual-Output Low-Dropout (LDO) Voltage Regulator for 3.3V and 1.8V 20-SO PowerPAD 0 to 70 | |
| Single Output LDO, 250mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70 | |
| Single Output LDO, 400mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-MSOP-PowerPAD 0 to 70 | |
| Single Output LDO, 400mA, Fixed(3.3V), Selectable 3.3V or Dual 5V Input, Reverse Current Blocking 8-SOIC 0 to 70 |
| << Prev | Next >> |