Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317PSR

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317PSR - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317PSR
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317PSR
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SO 0 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TL317PSR
Low-Power LDO Voltage Regulator IC 776-TL317PSR
100-mA, 35-V, adjustable linear voltage regulator with low-IQ 8-SO -40 to 125 Product overview: TL317PSR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317PSR can be used for catalog matching and distributor lookup.

100-mA, 35-V, adjustable linear voltage regulator with low-IQ 8-SO -40 to 125 Product overview: TL317PSR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317PSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL317PSR - 103426-TL317PSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317PSR
103426-TL317PSR
PMIC - PMIC - Voltage Regulators - Linear - TL317PSR 103426-TL317PSR
Manufacturer: Texas Instruments Win Source Part Number: 103426-TL317PSR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103426-TL317PSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29156-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29156-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29156-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SO

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL317PSR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL317PSR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL317PSR
IC REG LINEAR POS ADJ 100MA 8SO

IC REG LINEAR POS ADJ 100MA 8SO

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TL317PSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317PSR
PMIC - Voltage Regulators - Linear TL317PSR
IC REG LINEAR POS ADJ 100MA 8SO

IC REG LINEAR POS ADJ 100MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317PSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317PSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317PSR
IC REG LINEAR POS ADJ 100MA 8SO

IC REG LINEAR POS ADJ 100MA 8SO

Supplier's Site
IC REG LINEAR POS ADJ 100MA 8SO - 815-TL317PSR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 100MA 8SO
815-TL317PSR
IC REG LINEAR POS ADJ 100MA 8SO 815-TL317PSR
IC REG LINEAR POS ADJ 100MA 8SO

IC REG LINEAR POS ADJ 100MA 8SO

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL317PSR
Linear Voltage Regulators TL317PSR
Linear Voltage Regulators 3/8 Pin 100mA Adj Pos Vltg Reg

Linear Voltage Regulators 3/8 Pin 100mA Adj Pos Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL317PSR 776-TL317PSR 103426-TL317PSR 296-29156-2-ND TL317PSR TL317PSR TL317PSR 815-TL317PSR TL317PSR
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator Low-Power LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL317PSR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR POS ADJ 100MA 8SO Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO,SOIC,TO-92,TSSOP Other; SOIC Other; 8-SO SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 8-SOIC (0.209", 5.30mm Width) SOIC SOIC; Other; 8-SOIC (0.209, 5.30mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 32 volts 32 volts 1.2 volts 1.2 to 32 volts 1.2 volts 1.2 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24115RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details