Texas Instruments REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability REG1118-2.85

Description
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability - REG1118-2.85 - Texas Instruments
Dallas, TX, United States
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability
REG1118-2.85
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability REG1118-2.85
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223

Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-REG1118-2.85
LDO Voltage Regulator IC 776-REG1118-2.85
800-mA, linear voltage regulator 4-SOT-223 0 to 125 Product overview: REG1118-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1118-2.85 can be used for catalog matching and distributor lookup.

800-mA, linear voltage regulator 4-SOT-223 0 to 125 Product overview: REG1118-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1118-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85 - 1242441-REG1118-2.85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85
1242441-REG1118-2.85
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85 1242441-REG1118-2.85
Manufacturer: Texas Instruments Win Source Part Number: 1242441-REG1118-2.85 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: REG1118 Output Voltage: 2.85V Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA PSRR: 56dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-4 Voltage Input MAX: 6V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): LD1117S28; LD1117S28TR; SPX1117M3-L-2-85/TR; Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242441-REG1118-2.85
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 800mA
Family Name: REG1118
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
PSRR: 56dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-4
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 1.3V @ 800mA
Alternative Parts (Cross-Reference): LD1117S28; LD1117S28TR; SPX1117M3-L-2-85/TR;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1118-2.85-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1118-2.85-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1118-2.85-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
IC REG LIN 2.85V 800MA SOT223-4 - 815-REG1118-2.85 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.85V 800MA SOT223-4
815-REG1118-2.85
IC REG LIN 2.85V 800MA SOT223-4 815-REG1118-2.85
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG1118-2.85
LDO Voltage Regulators REG1118-2.85
LDO Voltage Regulators 800mA Low Dropout

LDO Voltage Regulators 800mA Low Dropout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1118-2.85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1118-2.85
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1118-2.85
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site
Voltage Regulators - Linear - REG1118-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1118-2.85
Voltage Regulators - Linear REG1118-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now
Voltage Regulators - Linear - REG1118-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1118-2.85
Voltage Regulators - Linear REG1118-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG1118-2.85 776-REG1118-2.85 1242441-REG1118-2.85 REG1118-2.85-ND 815-REG1118-2.85 REG1118-2.85 REG1118-2.85 REG1118-2.85
Product Name REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LIN 2.85V 800MA SOT223-4 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; TO-261-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619ERTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial 5.5V Power Management IC - 713-BQ27542DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27542DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers