Texas Instruments REG1117-285 Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection REG1117-2.85/2K5

Description
Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117-285 Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection - REG1117-2.85/2K5 - Texas Instruments
Dallas, TX, United States
REG1117-285 Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection
REG1117-2.85/2K5
REG1117-285 Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection REG1117-2.85/2K5
Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-REG1117-2.85/2K5
LDO Voltage Regulator IC 776-REG1117-2.85/2K5
800-mA, 15-V, linear voltage regulator 4-SOT-223 -40 to 125 Product overview: REG1117-2.85/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117-2.85/2K5 can be used for catalog matching and distributor lookup.

800-mA, 15-V, linear voltage regulator 4-SOT-223 -40 to 125 Product overview: REG1117-2.85/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117-2.85/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117-2.85/2K5 - 062467-REG1117-2.85/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117-2.85/2K5
062467-REG1117-2.85/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG1117-2.85/2K5 062467-REG1117-2.85/2K5
Manufacturer: Texas Instruments Win Source Part Number: 062467-REG1117-2.85/ 2K5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062467-REG1117-2.85/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1117-2.85/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1117-2.85/2K5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1117-2.85/2K5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
 - REG1117-2.85/2K5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.85V, 1.2V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 2.85V, 1.2V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Voltage Regulators - Linear - REG1117-2.85/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1117-2.85/2K5
Voltage Regulators - Linear REG1117-2.85/2K5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG1117-2.85/2K5
LDO Voltage Regulators REG1117-2.85/2K5
LDO Voltage Regulators 800mA & 1A LDO

LDO Voltage Regulators 800mA & 1A LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1117-2.85/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1117-2.85/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1117-2.85/2K5
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - REG1117-2.85/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1117-2.85/2K5
PMIC - Voltage Regulators - Linear REG1117-2.85/2K5
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG1117-2.85/2K5 776-REG1117-2.85/2K5 062467-REG1117-2.85/2K5 REG1117-2.85/2K5-ND REG1117-2.85/2K5 REG1117-2.85/2K5 REG1117-2.85/2K5 REG1117-2.85/2K5 REG1117-2.85/2K5
Product Name REG1117-285 Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG1117-2.85/2K5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 to ? volts 2.85 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data