Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5
1A LDO, 15V In, 5.5V Adj Out, 2% Acc, TO-263 Product overview: REG104FA-A/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-A/500 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 027350-REG104FA-A/50
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.23V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.295 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.295V
Dropout Voltage-Max: 0.58V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Adjustable Positive LDO Regulator, 1.3V Min, 5.5V Max, 0.4V Dropout, NMOS, PSSO5
LDO Voltage Regulators DMOS 1A Low Dropout Regulator
IC REG LIN POS ADJ 1A DDPAK
IC REG LIN POS ADJ 1A DDPAK
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG104FA-A/500 | 296-15907-2-ND | 776-REG104FA-A/500 | 027350-REG104FA-A/500 | REG104FA-A/500 | REG104FA-A/500 | REG104FA-A/500 | REG104FA-A/500 |
| Product Name | REG104-A Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 15V 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG104FA-A/500 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-5 | |||
| Output Voltage | 1.3 to 5.5 volts | 1.29 to 5.5 volts | 5.5 volts | 1.29 volts | 1.29 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |