Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-DDPAK/TO-263 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-3
Manufacturer: Texas Instruments
Win Source Part Number: 1107947-TL750M05CKTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 750mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
5V LDO Regulator, 750mA, 26V In, TO-263 Product overview: TL750M05CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 750mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M05CKTTR can be used for catalog matching and distributor lookup.
IC REG LIN 5V 750MA DDPAK/TO263
IC REG LIN 5V 750MA DDPAK/TO263
LDO Voltage Regulators Single Output LDO 750mA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750M05CKTTR | 296-20776-2-ND | 1107947-TL750M05CKTTR | 776-TL750M05CKTTR | TL750M05CKTTR | TL750M05CKTTR | TL750M05CKTTR |
| Product Name | TL750M05 Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TL750M05CKTTR | 5V 750mA 26V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220,TO-252 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | DPAK; TO-263; Other; DDPAK/TO-263-3 | Other; TO-263-4 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |