TLC3702CDR -- COMPARATORS
Texas Instruments
Comparators
TLC3702CDR
Description
IC DUAL V COMP 8-SOIC
Description
IC DUAL V COMP 8-SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TLC3702CDR |
|
Product Name
|
Comparators |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Output Polarity
Positive
Output Voltage Type
Adjustable / Variable
Package Type
Other; Tsot
View Details
Allegro MicroSystems Inc.
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
0.5000 amps
VIN
5 to 16 volts
View Details