Texas Instruments TL751M08-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection TL751M08QKTTRQ1

Description
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL751M08-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection - TL751M08QKTTRQ1 - Texas Instruments
Dallas, TX, United States
TL751M08-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection
TL751M08QKTTRQ1
TL751M08-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection TL751M08QKTTRQ1
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125

Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL751M08QKTTRQ1 - 796895-TL751M08QKTTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL751M08QKTTRQ1
796895-TL751M08QKTTRQ1
PMIC - PMIC - Voltage Regulators - Linear - TL751M08QKTTRQ1 796895-TL751M08QKTTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 796895-TL751M08QKTTR Q1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 750mA Family Name: TL751M08-Q1 Output Voltage: 8V Categories: Integrated Circuits (ICs) PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.6V @ 750mA Alternative Parts (Cross-Reference): BD80C0AHFP-CTR; BD80C0AWHFP-CTR; LM2940K-8.0/883; R1501S079B-E2-FE; Introduction Date: June 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796895-TL751M08QKTTRQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 750mA
Family Name: TL751M08-Q1
Output Voltage: 8V
Categories: Integrated Circuits (ICs)
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.6V @ 750mA
Alternative Parts (Cross-Reference): BD80C0AHFP-CTR; BD80C0AWHFP-CTR; LM2940K-8.0/883; R1501S079B-E2-FE;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive Voltage Regulator IC
776-TL751M08QKTTRQ1
Automotive Voltage Regulator IC 776-TL751M08QKTTRQ1
Automotive 750-mA, 26-V, low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: TL751M08QKTTRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751M08QKTTRQ1 can be used for catalog matching and distributor lookup.

Automotive 750-mA, 26-V, low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: TL751M08QKTTRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL751M08QKTTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL751M08QKTTRQ1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 8V, 0.65V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 8V, 0.65V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL751M08QKTTRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL751M08QKTTRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL751M08QKTTRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL751M08QKTTRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL751M08QKTTRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL751M08QKTTRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL751M08QKTTRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL751M08QKTTRQ1
PMIC - Voltage Regulators - Linear TL751M08QKTTRQ1
IC REG LIN 8V 750MA DDPAK/TO263

IC REG LIN 8V 750MA DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL751M08QKTTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL751M08QKTTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL751M08QKTTRQ1
IC REG LIN 8V 750MA DDPAK/TO263

IC REG LIN 8V 750MA DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL751M08QKTTRQ1
LDO Voltage Regulators TL751M08QKTTRQ1
LDO Voltage Regulators LDO Reg

LDO Voltage Regulators LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL751M08QKTTRQ1 796895-TL751M08QKTTRQ1 776-TL751M08QKTTRQ1 TL751M08QKTTRQ1 296-TL751M08QKTTRQ1TR-ND TL751M08QKTTRQ1 TL751M08QKTTRQ1 TL751M08QKTTRQ1
Product Name TL751M08-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection PMIC - PMIC - Voltage Regulators - Linear - TL751M08QKTTRQ1 Automotive Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-252 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-5 TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
IOUT 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details