Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PDSO8
10V 150mA LDO Voltage Regulator, 26V In, 8-SOIC Product overview: TL750L10CD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 150mA, 26V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L10CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043126-TL750L10CD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 2mA to 12mA
PSRR: 65dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG LINEAR 10V 150MA 8SOIC
IC REG LINEAR 10V 150MA 8SOIC
LDO Voltage Regulators 10V 150mA LDO
| Texas Instruments | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750L10CD | 2520760P | 296-8006-5-ND | TL750L10CD | 776-TL750L10CD | 043126-TL750L10CD | TL750L10CD | TL750L10CD | TL750L10CD |
| Product Name | TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 10V 150mA 26V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TL750L10CD | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | Other; D | SOIC; Other; 8-SOIC | SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Enable | ||||||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |