Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
12V LDO Regulator, 150mA, 26V In, TO-92, 600mV Dropout Product overview: TL750L12CLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 150mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 150mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L12CLP can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 054850-TL750L12CLP
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 2mA to 12mA
PSRR: 65dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
IC REG LINEAR 12V 150MA TO92-3
LDO Voltage Regulators 12V 150mA LDO
IC REG LINEAR 12V 150MA TO92-3
IC REG LINEAR 12V 150MA TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750L12CLP | 776-TL750L12CLP | TL750L12CLP | 054850-TL750L12CLP | 296-8009-ND | TL750L12CLP | TL750L12CLP | TL750L12CLP | TL750L12CLP |
| Product Name | TL750L12 Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection | 12V 150mA 26V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TL750L12CLP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; TO-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |