Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | REG1117FA-5.0 |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 5 to ? volts |