Linear Voltage Regulator IC Positive Fixed 1 Output 620mA TO-220-3
IC REG LIN 2.85V 620MA TO220-3
IC REG LIN 2.85V 620MA TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL-SCSI285KCE3-ND | TL-SCSI285KCE3 | TL-SCSI285KCE3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | ||
| Special Features | Input Overcurrent Protection |