Texas Instruments REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection REG1117FAKTTTG3

Description
Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection - REG1117FAKTTTG3 - Texas Instruments
Dallas, TX, United States
REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection
REG1117FAKTTTG3
REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection REG1117FAKTTTG3
Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263

Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117FAKTTTG3 - 1088004-REG1117FAKTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117FAKTTTG3
1088004-REG1117FAKTTTG3
PMIC - PMIC - Voltage Regulators - Linear - REG1117FAKTTTG3 1088004-REG1117FAKTTTG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088004-REG1117FAKTT TG3 Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Adjustable Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 4 mA Output Current: 1 A Accuracy: 1 % Input Bias Current: 4 mA Output Voltage: 13.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-263 Max Input Voltage: 15 V Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Output Current: 1 A Min Input Voltage: 3.8 V Max Output Voltage: 13.5 V Dropout Voltage: 1.2 V Min Output Voltage: 1.5 V Min Current Limit: 1 A Reference Voltage: 1.262 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088004-REG1117FAKTTTG3
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Adjustable
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 4 mA
Output Current: 1 A
Accuracy: 1 %
Input Bias Current: 4 mA
Output Voltage: 13.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-263
Max Input Voltage: 15 V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Output Current: 1 A
Min Input Voltage: 3.8 V
Max Output Voltage: 13.5 V
Dropout Voltage: 1.2 V
Min Output Voltage: 1.5 V
Min Current Limit: 1 A
Reference Voltage: 1.262 V

Buy Now
Singapore, Singapore
1A 15V 1.2V LDO Voltage Regulator IC
699-REG1117FAKTTTG3
1A 15V 1.2V LDO Voltage Regulator IC 699-REG1117FAKTTTG3
Adj. Pos. LDO Regulator, 1A, 15V In, 1.2V Dropout, TO-263 Product overview: REG1117FAKTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FAKTTTG3 can be used for catalog matching and distributor lookup.

Adj. Pos. LDO Regulator, 1A, 15V In, 1.2V Dropout, TO-263 Product overview: REG1117FAKTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 15V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 15V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117FAKTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG1117FAKTTTG3 1088004-REG1117FAKTTTG3 699-REG1117FAKTTTG3
Product Name REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - REG1117FAKTTTG3 1A 15V 1.2V LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223 TO-263; Other; TO-263 Other; TO-263-4
Output Voltage 1.5 to 13.5 volts 13.5 volts 13.5 volts
IOUT 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data