IC VREF SHUNT ADJ 2.2% SOT23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1268418-TL432IDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): NJM1431AF; NJM1431AF-TE1; NJM#1431AF-TE1;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TL432IDBVR | 1268418-TL432IDBVR |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TL432IDBVR |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |