Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
3.3V LDO Regulator, 1A, Low Noise, TO-263 Product overview: REG104FA-3.3KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-3.3KTTT
Manufacturer: Texas Instruments
Win Source Part Number: 1091939-REG104FA-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.48V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LIN 3.3V 1A DDPAK/TO263-5
IC REG LIN 3.3V 1A DDPAK/TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
IC REG LIN 3.3V 1A DDPAK/TO263-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG104FA-3.3KTTTG3 | 296-50384-2-ND | 776-REG104FA-3.3KTTTG3 | 1091939-REG104FA-3.3KTTTG3 | REG104FA-3.3KTTTG3 | REG104FA-3.3KTTTG3 | REG104FA-3.3KTTTG3 | REG104FA-3.3KTTTG3 |
| Product Name | REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3KTTTG3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |