Fixed Positive LDO Regulator, 3V, 0.41V Dropout, NMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 062469-REG113EA-3/25
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
3V Fixed LDO Regulator, 400mA, 1.8-10V In, VSSOP-8 Product overview: REG113EA-3/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 400mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-3/250 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP
IC REG LINEAR 3V 400MA 8VSSOP
IC REG LINEAR 3V 400MA 8VSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG113EA-3/250 | 062469-REG113EA-3/250 | 776-REG113EA-3/250 | REG113EA-3/250-ND | REG113EA-3/250 | REG113EA-3/250 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - REG113EA-3/250 | 3V 400mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP8 | SSOP; Other; 8-VSSOP | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |